Sealevel Systems, Inc. SeaRAQ 8 Channel-to-Channel Isolated A/D Inputs 6510

Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The 6510 provides eight general purpose 16-bit A/D channels that can be individually configured for 4-20 mA current loop, 0-5V or 0-10V voltage inputs. For maximum protection from damaging external voltages commonly found in industrial environments, the SeaRAQ 6510 expansion board includes 1500 VAC of channel-to-channel and field-to-logic isolation. The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The 6510 provides eight general purpose 16-bit A/D channels that can be individually configured for 4-20 mA current loop, 0-5V or 0-10V voltage inputs. For maximum protection from damaging external voltages commonly found in industrial environments, the SeaRAQ 6510 expansion board includes 1500 VAC of channel-to-channel and field-to-logic isolation. The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
SeaRAQ 8 Channel-to-Channel Isolated A/D Inputs - 6510 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaRAQ 8 Channel-to-Channel Isolated A/D Inputs
6510
SeaRAQ 8 Channel-to-Channel Isolated A/D Inputs 6510
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The 6510 provides eight general purpose 16-bit A/D channels that can be individually configured for 4-20 mA current loop, 0-5V or 0-10V voltage inputs. For maximum protection from damaging external voltages commonly found in industrial environments, the SeaRAQ 6510 expansion board includes 1500 VAC of channel-to-channel and field-to-logic isolation. The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The 6510 provides eight general purpose 16-bit A/D channels that can be individually configured for 4-20 mA current loop, 0-5V or 0-10V voltage inputs. For maximum protection from damaging external voltages commonly found in industrial environments, the SeaRAQ 6510 expansion board includes 1500 VAC of channel-to-channel and field-to-logic isolation.

The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors.

Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 6510
Product Name SeaRAQ 8 Channel-to-Channel Isolated A/D Inputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details