Sealevel Systems, Inc. 16 Optically Isolated Input / 16 Reed Relay Output SeaI/O Expansion Board 410N-OEM

Description
The SeaI/O-410N-OEM adds 16 optically isolated inputs and 16 Reed relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-410N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.
Description
The SeaI/O-410N-OEM adds 16 optically isolated inputs and 16 Reed relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-410N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

Suppliers

Company
Product
Description
Supplier Links
16 Optically Isolated Input / 16 Reed Relay Output SeaI/O Expansion Board - 410N-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
16 Optically Isolated Input / 16 Reed Relay Output SeaI/O Expansion Board
410N-OEM
16 Optically Isolated Input / 16 Reed Relay Output SeaI/O Expansion Board 410N-OEM
The SeaI/O-410N-OEM adds 16 optically isolated inputs and 16 Reed relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-410N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

The SeaI/O-410N-OEM adds 16 optically isolated inputs and 16 Reed relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-410N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors.

All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 410N-OEM
Product Name 16 Optically Isolated Input / 16 Reed Relay Output SeaI/O Expansion Board
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details