Sealevel Systems, Inc. Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| The IA5Q provides 4 channels of discrete I/O interface to monitor AC inputs up to 140V @ 10mA. | |
| The IB5Q provides 4 channels of discrete I/O interface to monitor DC inputs from 3.3V to 32V. | |
| The OA5Q provides 4 channels of discrete I/O interface to control AC output up to 140V @ 3A | |
| The OB5Q provides 4 channels of discrete I/O interface to control DC outputs up to 60V @ 3A. |