Sealevel Systems, Inc. Datasheets for Flash Memory Cards
Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time.
Flash Memory Cards: Learn more
| Product Name | Notes |
|---|---|
| Item# 103418 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 64GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard... | |
| Item# 103845 is a 2.5″ solid-state disk (SSD) drive with 64GB of multi-level cell (MLC) flash memory. The SATA II solid-state drive functions like a regular hard drive and is... | |
| Item# 103855 is a 2.5″ solid-state disk (SSD) drive with 128GB of multi-level cell (MLC) flash memory. The SATA II solid-state drive functions like a regular hard drive and is... | |
| Item# 103856 is a 2.5″ solid-state disk (SSD) drive with 32GB of multi-level cell (MLC) flash memory. The SATA II solid-state drive functions like a regular hard drive and is... | |
| Item# 104392 is a CFast solid-state disk (SSD) drive with 64GB of single-level cell (SLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is... | |
| Item# 104441 is a CFast solid-state disk (SSD) drive with 64GB of iSLC flash memory. iSLC is based on MLC technology, but performs at SLC levels, while maintaining affordable pricing... | |
| Item# 104442 is a CFast solid-state disk (SSD) drive with 64GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is... | |
| Item# 104443 is a CFast solid-state disk (SSD) drive with 128GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is... | |
| Item# 104444 is a CFast solid-state disk (SSD) drive with 256GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is... | |
| Item# 104445 is a CFast solid-state disk (SSD) drive with 128GB of iSLC flash memory. iSLC is based on MLC technology, but performs at SLC levels, while maintaining affordable pricing... | |
| Item# 104760 is a mini SATA (mSATA) solid-state disk (SSD) drive module with 512GB of multi-level cell (MLC) flash memory. The full-length mSATA card is compatible with the JEDEC standard... | |
| The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed... | |
| The 2GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed... | |
| The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and... |