Sealevel Systems, Inc. Ethernet Modbus TCP to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs 520E

Description
The SeaI/O-520E provides eight optically isolated inputs and eight high-current Form C relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-520E provides eight optically isolated inputs and eight high-current Form C relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Modbus TCP to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs - 520E - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet Modbus TCP to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs
520E
Ethernet Modbus TCP to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs 520E
The SeaI/O-520E provides eight optically isolated inputs and eight high-current Form C relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-520E provides eight optically isolated inputs and eight high-current Form C relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-520E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 520E
Product Name Ethernet Modbus TCP to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs
Data Acquisition Input/Output Module
Host Connection Ethernet
Isolation Isolated Digital Inputs
DC Voltage 5-30 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Digital Postitioning Control Unit - CPCC-PP100C - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details