Sealevel Systems, Inc. SeaRAQ 6 Isolated RTD Analog Inputs 6511

Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6511 analog expansion board is specifically designed to interface RTDs (Resistance Temperature Detectors). RTDs offer a wide temperature measurement range, good accuracy, repeatability, and long-term stability well-suited to industrial applications. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6511 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with thin film, wire-wound, and coiled element sensors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6511 analog expansion board is specifically designed to interface RTDs (Resistance Temperature Detectors). RTDs offer a wide temperature measurement range, good accuracy, repeatability, and long-term stability well-suited to industrial applications. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6511 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with thin film, wire-wound, and coiled element sensors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
SeaRAQ 6 Isolated RTD Analog Inputs - 6511 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaRAQ 6 Isolated RTD Analog Inputs
6511
SeaRAQ 6 Isolated RTD Analog Inputs 6511
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6511 analog expansion board is specifically designed to interface RTDs (Resistance Temperature Detectors). RTDs offer a wide temperature measurement range, good accuracy, repeatability, and long-term stability well-suited to industrial applications. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6511 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with thin film, wire-wound, and coiled element sensors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6511 analog expansion board is specifically designed to interface RTDs (Resistance Temperature Detectors). RTDs offer a wide temperature measurement range, good accuracy, repeatability, and long-term stability well-suited to industrial applications.

To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6511 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with thin film, wire-wound, and coiled element sensors.

Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 6511
Product Name SeaRAQ 6 Isolated RTD Analog Inputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details