Sealevel Systems, Inc. USB to 16 Isolated Inputs / 8 Form C Relay Outputs Digital Interface Adapter 8222

Description
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the 8222. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8222 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the 8222. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8222 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 16 Isolated Inputs / 8 Form C Relay Outputs Digital Interface Adapter - 8222 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 16 Isolated Inputs / 8 Form C Relay Outputs Digital Interface Adapter
8222
USB to 16 Isolated Inputs / 8 Form C Relay Outputs Digital Interface Adapter 8222
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the 8222. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8222 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the 8222. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks.

SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8222 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8222
Product Name USB to 16 Isolated Inputs / 8 Form C Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Output Module - JAMSC-120DD035410 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters - SCM9B-A1000/A2000 - Dataforth Corporation
Specs
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details