Sealevel Systems, Inc. USB to 96 Channel TTL Digital Interface 462U

Description
Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-462U. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaI/O-462U makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 to two industry standard 50-pin IDC connectors. The SeaI/O-462U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-462U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-462U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-462U. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaI/O-462U makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 to two industry standard 50-pin IDC connectors. The SeaI/O-462U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-462U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-462U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 96 Channel TTL Digital Interface - 462U - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 96 Channel TTL Digital Interface
462U
USB to 96 Channel TTL Digital Interface 462U
Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-462U. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaI/O-462U makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 to two industry standard 50-pin IDC connectors. The SeaI/O-462U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-462U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-462U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-462U. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems.

The SeaI/O-462U makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 to two industry standard 50-pin IDC connectors. The SeaI/O-462U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-462U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

The SeaI/O-462U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 462U
Product Name USB to 96 Channel TTL Digital Interface
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IDC5A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
EK1828-0010 | EtherCAT Coupler with integrated digital outputs -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Control - CECC-S - Festo Corporation
Festo Corporation
Specs
Host Connection RS232/422/485; USB; Ethernet
Network Options Ethernet; Foundation Fieldbus
Isolation yes
View Details
Thermocouple Input Module - ADAM-3011 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details