Sealevel Systems, Inc. MIL-STD-1553 Two-Channel PC/104+ Board, 8 Avionics Discrete I/O, 16/8 ARINC429, 4 RS-485 BRD1553PC104-ALL

Description
Multi-Standard PC/104+ Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PC/104+ multi-standard board contains two dual-redundant channels of MIL-STD-1553 communication. The board is compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The board is based on proven MIL-STD-1553, H009 and WB-194 (WMUX) IP cores and transceivers. Prior to shipment, the board can be programmed to support various configurations and protocols using the exact same hardware. The PC/104+ board includes eight generic I/O pins that can be used as RS-422, RS-485, ARINC-429 (8 transmit and 16 receive channels) or eight avionics I/O ports. The board also includes eight digital I/O channels and IRIG-B time-tag input and output channels. The PC/104+ board can be used for onboard avionics systems and for lab testing equipment. The standard interface board is software-compatible with DDC® Enhanced Mini-ACE® components and architecture, enabling fast and easy integration with existing or new systems. A tester version is available with capabilities such as RT Simulation, Multi-RT, Error Injection and more. Software drivers for Windows and Linux, along with high-level API, are available to ease application development. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code. Luthier™ Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations. * DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.
Description
Multi-Standard PC/104+ Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PC/104+ multi-standard board contains two dual-redundant channels of MIL-STD-1553 communication. The board is compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The board is based on proven MIL-STD-1553, H009 and WB-194 (WMUX) IP cores and transceivers. Prior to shipment, the board can be programmed to support various configurations and protocols using the exact same hardware. The PC/104+ board includes eight generic I/O pins that can be used as RS-422, RS-485, ARINC-429 (8 transmit and 16 receive channels) or eight avionics I/O ports. The board also includes eight digital I/O channels and IRIG-B time-tag input and output channels. The PC/104+ board can be used for onboard avionics systems and for lab testing equipment. The standard interface board is software-compatible with DDC® Enhanced Mini-ACE® components and architecture, enabling fast and easy integration with existing or new systems. A tester version is available with capabilities such as RT Simulation, Multi-RT, Error Injection and more. Software drivers for Windows and Linux, along with high-level API, are available to ease application development. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code. Luthier™ Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations. * DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.

Suppliers

Company
Product
Description
Supplier Links
MIL-STD-1553 Two-Channel PC/104+ Board, 8 Avionics Discrete I/O, 16/8 ARINC429, 4 RS-485 - BRD1553PC104-ALL - Sealevel Systems, Inc.
Liberty, SC, USA
MIL-STD-1553 Two-Channel PC/104+ Board, 8 Avionics Discrete I/O, 16/8 ARINC429, 4 RS-485
BRD1553PC104-ALL
MIL-STD-1553 Two-Channel PC/104+ Board, 8 Avionics Discrete I/O, 16/8 ARINC429, 4 RS-485 BRD1553PC104-ALL
Multi-Standard PC/104+ Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PC/104+ multi-standard board contains two dual-redundant channels of MIL-STD-1553 communication. The board is compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The board is based on proven MIL-STD-1553, H009 and WB-194 (WMUX) IP cores and transceivers. Prior to shipment, the board can be programmed to support various configurations and protocols using the exact same hardware. The PC/104+ board includes eight generic I/O pins that can be used as RS-422, RS-485, ARINC-429 (8 transmit and 16 receive channels) or eight avionics I/O ports. The board also includes eight digital I/O channels and IRIG-B time-tag input and output channels. The PC/104+ board can be used for onboard avionics systems and for lab testing equipment. The standard interface board is software-compatible with DDC® Enhanced Mini-ACE® components and architecture, enabling fast and easy integration with existing or new systems. A tester version is available with capabilities such as RT Simulation, Multi-RT, Error Injection and more. Software drivers for Windows and Linux, along with high-level API, are available to ease application development. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code. Luthier™ Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations. * DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.

Multi-Standard PC/104+ Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications

The PC/104+ multi-standard board contains two dual-redundant channels of MIL-STD-1553 communication. The board is compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request.

The board is based on proven MIL-STD-1553, H009 and WB-194 (WMUX) IP cores and transceivers. Prior to shipment, the board can be programmed to support various configurations and protocols using the exact same hardware. The PC/104+ board includes eight generic I/O pins that can be used as RS-422, RS-485, ARINC-429 (8 transmit and 16 receive channels) or eight avionics I/O ports. The board also includes eight digital I/O channels and IRIG-B time-tag input and output channels.

The PC/104+ board can be used for onboard avionics systems and for lab testing equipment. The standard interface board is software-compatible with DDC® Enhanced Mini-ACE® components and architecture, enabling fast and easy integration with existing or new systems. A tester version is available with capabilities such as RT Simulation, Multi-RT, Error Injection and more.

Software drivers for Windows and Linux, along with high-level API, are available to ease application development. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment.

Provided Software

API Drivers
All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code.

Luthier™
Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations.

* DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number BRD1553PC104-ALL
Product Name MIL-STD-1553 Two-Channel PC/104+ Board, 8 Avionics Discrete I/O, 16/8 ARINC429, 4 RS-485
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Strain Gauge Input Module - ADAM-3016-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
DC Voltage +/-10 mV, +/-20 mV, +/-30 mV, +/-100 mV
View Details
3 suppliers
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Loggers - 1875004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details