Sealevel Systems, Inc. SeaRAQ 16 Channel Isolated Digital Inputs, 4 Form C Relay Outputs 8512

Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8512 expansion board adds 16 isolated digital inputs and four Form C relay outputs. The isolated inputs are rated for 3-30 VDC and are compatible with TTL signal levels. The Form C relays are capable of switching 0-60 VDC and support a maximum switching load of 2 A (60 W) per relay. Each SPDT relay has a discrete common and can be wired for either normally open or normally closed operation. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 8512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8512 expansion board adds 16 isolated digital inputs and four Form C relay outputs. The isolated inputs are rated for 3-30 VDC and are compatible with TTL signal levels. The Form C relays are capable of switching 0-60 VDC and support a maximum switching load of 2 A (60 W) per relay. Each SPDT relay has a discrete common and can be wired for either normally open or normally closed operation. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 8512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
SeaRAQ 16 Channel Isolated Digital Inputs, 4 Form C Relay Outputs - 8512 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaRAQ 16 Channel Isolated Digital Inputs, 4 Form C Relay Outputs
8512
SeaRAQ 16 Channel Isolated Digital Inputs, 4 Form C Relay Outputs 8512
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8512 expansion board adds 16 isolated digital inputs and four Form C relay outputs. The isolated inputs are rated for 3-30 VDC and are compatible with TTL signal levels. The Form C relays are capable of switching 0-60 VDC and support a maximum switching load of 2 A (60 W) per relay. Each SPDT relay has a discrete common and can be wired for either normally open or normally closed operation. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 8512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8512 expansion board adds 16 isolated digital inputs and four Form C relay outputs. The isolated inputs are rated for 3-30 VDC and are compatible with TTL signal levels. The Form C relays are capable of switching 0-60 VDC and support a maximum switching load of 2 A (60 W) per relay. Each SPDT relay has a discrete common and can be wired for either normally open or normally closed operation.

To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 8512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors.

Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8512
Product Name SeaRAQ 16 Channel Isolated Digital Inputs, 4 Form C Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details