Sealevel Systems, Inc. Datasheets for Network Hubs
Network hubs provide a central location for attaching wires to workstations. Often, these hardware devices include a network switch that controls how and where data is forwarded.
Network Hubs: Learn more
| Product Name | Notes |
|---|---|
| For industrial computing applications that require embedded USB ports, the HUB4PH-OEM with four USB battery charging downstream ports is the ideal solution. The hub is USB 2.0 compliant, providing a... | |
| Once associated only with consumer peripherals, USB I/O devices are commonly found in industrial, military and OEM applications. The HUB7M is housed in a rugged metal enclosure and is ideal... | |
| Once associated only with desktop peripherals, USB I/O devices are now commonly found in industrial and OEM applications. Voltage spikes, power surges, and ground loops that affect traditional serial interfaces... | |
| The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full... | |
| With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. Sealevel offers the HUB4PH-KT, an internally powered USB 2.0 4-port hub with... | |
| With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect... |