Sealevel Systems, Inc. PCI 8 Reed Relay Output / 8 Isolated Input Digital Interface (10-30V) 8012SH

Description
Optimized for sensing 24V, the 8012SH PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The 8012SH is Universal Bus (3.3V and 5V) compatible and ships with the standard size PCI bracket to allow installation in a full size PCI slot. If you have a Low Profile PCI slot, order the 8012H.The inputs on the 8012SH are rated for 10-30V. For 3-13V inputs, order the 8012S. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles. NOTE: The 8012SH, when ordered with standard profile bracket, is a form, fit and function replacement for the 8002 PCI digital I/O adapter.
Description
Optimized for sensing 24V, the 8012SH PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The 8012SH is Universal Bus (3.3V and 5V) compatible and ships with the standard size PCI bracket to allow installation in a full size PCI slot. If you have a Low Profile PCI slot, order the 8012H.The inputs on the 8012SH are rated for 10-30V. For 3-13V inputs, order the 8012S. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles. NOTE: The 8012SH, when ordered with standard profile bracket, is a form, fit and function replacement for the 8002 PCI digital I/O adapter.

Suppliers

Company
Product
Description
Supplier Links
PCI 8 Reed Relay Output / 8 Isolated Input Digital Interface (10-30V) - 8012SH - Sealevel Systems, Inc.
Liberty, SC, USA
PCI 8 Reed Relay Output / 8 Isolated Input Digital Interface (10-30V)
8012SH
PCI 8 Reed Relay Output / 8 Isolated Input Digital Interface (10-30V) 8012SH
Optimized for sensing 24V, the 8012SH PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The 8012SH is Universal Bus (3.3V and 5V) compatible and ships with the standard size PCI bracket to allow installation in a full size PCI slot. If you have a Low Profile PCI slot, order the 8012H.The inputs on the 8012SH are rated for 10-30V. For 3-13V inputs, order the 8012S. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles. NOTE: The 8012SH, when ordered with standard profile bracket, is a form, fit and function replacement for the 8002 PCI digital I/O adapter.

Optimized for sensing 24V, the 8012SH PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The relays are normally open, and close when energized.

The 8012SH is Universal Bus (3.3V and 5V) compatible and ships with the standard size PCI bracket to allow installation in a full size PCI slot. If you have a Low Profile PCI slot, order the 8012H.The inputs on the 8012SH are rated for 10-30V. For 3-13V inputs, order the 8012S.

Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

NOTE: The 8012SH, when ordered with standard profile bracket, is a form, fit and function replacement for the 8002 PCI digital I/O adapter.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8012SH
Product Name PCI 8 Reed Relay Output / 8 Isolated Input Digital Interface (10-30V)
Data Acquisition Input/Output Module
Outputs Relay Output
Host Connection PCI
Unlock Full Specs
to access all available technical data

Similar Products

6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6060-D1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details