Sealevel Systems, Inc. Ethernet to 4 Reed Relay Outputs Digital Interface Adapter 140E

Description
Control and monitor four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-140E digital I/O module. Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-140E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options. Ready for DIN rail mounting, the eI/O-140E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.
Description
Control and monitor four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-140E digital I/O module. Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-140E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options. Ready for DIN rail mounting, the eI/O-140E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 4 Reed Relay Outputs Digital Interface Adapter - 140E - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet to 4 Reed Relay Outputs Digital Interface Adapter
140E
Ethernet to 4 Reed Relay Outputs Digital Interface Adapter 140E
Control and monitor four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-140E digital I/O module. Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-140E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options. Ready for DIN rail mounting, the eI/O-140E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Control and monitor four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-140E digital I/O module. Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common for easy field wiring via removable 3.5mm terminal blocks.

The eI/O-140E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options.

Ready for DIN rail mounting, the eI/O-140E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity.

Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 140E
Product Name Ethernet to 4 Reed Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

I/O Module - JANCU-MIF01 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details