Sealevel Systems, Inc. Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter 110E

Description
Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-110E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options. Ready for DIN rail mounting, the eI/O-110E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.
Description
Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-110E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options. Ready for DIN rail mounting, the eI/O-110E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter - 110E - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter
110E
Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter 110E
Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-110E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options. Ready for DIN rail mounting, the eI/O-110E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks.

The eI/O-110E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options.

Ready for DIN rail mounting, the eI/O-110E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity.

Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 110E
Product Name Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter
Data Acquisition Input/Output Module
Outputs Relay Output
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details