Sealevel Systems, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Perfect for powering a Relio R1 industrial computer or a stack of SeaI/O modules, the TR152 is a desktop power supply rated for universal 100-240 VAC input and 24 VDC... | |
| Perfect for powering a Relio R1100 system or a stack of SeaI/O modules, the TR108 is a desktop style power supply rated for 100-240VAC input and 24VDC output at 2.7... | |
| Perfect for powering a Relio R9 embedded computer system or a stack of SeaI/O modules, the TR135 is a desktop style power supply rated for 100-240 VAC input and 12... | |
| Perfect for powering SeaConnect 370C and 370W IoT edge modules, the TR151 is a desktop power supply rated for universal 100-240 VAC input and 5 VDC output at 4 amps... | |
| The PS101 is an AC/DC DIN rail mount power supply that accepts 100-240VAC input and outputs 24VDC at up to 300mA (7.5W). | |
| The PS102 is an AC/DC DIN rail mount power supply that accepts 100-240VAC input and outputs 12VDC at up to 600mA (7.5W). | |
| The PS103 is an AC/DC DIN rail mount power supply that accepts 100-240VAC input and outputs 24VDC at up to 2.1A (50W). | |
| The PS105 power supply provides 165W of power, ideal for powering SeaPAC touchscreen HMI computers, Relio R1000 solid-state industrial computers, or a stack of SeaI/O data acquisition modules. The PS105... | |
| The PS106 industrial power supply is perfect for powering DIN rail mounted 48V industrial devices, including the POE-SWTC5 Power over Ethernet switch. The single output power supply accepts 85 – | |
| The TR101 is a wall wart style power supply rated for 100-240VAC input and 5VDC output at 2.5 amps. The TR101 is a replacement for the power supply that ships... | |
| the TR103 is a desktop style power supply rated for 100-240VAC input and 5VDC output at 4 amps. The TR103 is a replacement for the power supply that ships with... | |
| The TR104 is a wall wart style power supply that accepts 120VAC and outputs 12VDC at 500mA and is ideal for powering DIN rail mount interface converters (1104 & 1105)... | |
| The TR105 is a wall wart style power supply for European countries and is rated for 230VAC input and 12VDC output at 500mA. The TR105 is ideal for powering DIN... | |
| The TR106 is a wall wart style power supply for the United Kingdom, Hong Kong, Singapore, and Malaysia. The TR106 is rated for 240VAC input and 12VDC output at 500mA... | |
| The TR107 is a wall wart style power supply rated for 120VAC input and 5VDC output at 1 amp. The TR107 is a replacement for the power supply that ships... | |
| The TR109 is a wall wart style power supply capable of powering one or more SeaI/O modules at 120VAC input and 24VDC output at 500mA. Refer to the SeaI/O manual... | |
| The TR115 accepts 100-240VAC and outputs 5VDC at 8 amps. The TR115 is a replacement unit for the power supply that ships standard with the Relio R3000 rack-mountable industrial computers. | |
| The TR123 is a wall mount (wall wart style) power supply rated for 100-240VAC input and 12VDC output at 2.5 amps. The 72 inch cable has tinned leads for use... | |
| The TR124 is a wall mount (wall wart style) power supply rated for 100-240VAC input and 5VDC output at 4 amps. The locking barrel connector prevents accidental cable disconnection and... | |
| The TR125 is a wall mount (wall wart style) power supply rated for 120 VAC input with 12 VDC output at 1.0 amp. The power supply provides 12 watts of... | |
| The TR127 is a wall mount (wall wart style) power supply rated for 120VAC input with 5VDC output at 2.4 amps. The power supply provides 12 watts of power to... | |
| the TR128 is a desktop style power supply rated for 100-240VAC input and 5VDC output at 3 amps. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. | |
| the TR132 is a desktop style power supply rated for 100-240 VAC input and 12 VDC output at 4 amps. The locking barrel connector prevents accidental cable disconnection and unintended... | |
| The TR134 is a wall mount (wall wart style) power supply rated for 100-240VAC input and 12VDC output at 2.5 amps. The 72 inch cable terminates to a Molex 2-pin... | |
| The TR141 is a wall wart style power supply for countries that use the European standard. The TR141 is rated for 100-240VAC input and 5VDC output at 1.2A. The TR141... | |
| The TR142 is a wall wart style power supply for countries that use the Australian standard. The TR142 is rated for 100-240VAC input and 5VDC output at 1.2A. The TR142... | |
| The TR143 is a wall wart style power supply for countries that use the United Kingdom standard. The TR143 is rated for 100-240VAC input and 5VDC output at 1.2A. The... | |
| the TR146 is a wall mount power supply rated for 100-240 VAC input and 5 VDC output at 2.5 amps. The locking Molex 2-pin connector prevents accidental cable disconnection and... | |
| The TR154 is a wall mount (wall wart style) power supply rated for 100-240VAC input and 5 VDC output at 2.5 amps. The 72 inch cable has tinned leads for... | |
| When paired with the HUB7i optically isolated 7-port USB hub, the TR129 is a medical grade power supply providing 4000 VAC isolation to the host computer. This protects the computer... |