Sealevel Systems, Inc. 96 Channel TTL Digital Interface SeaI/O Expansion Module 463N

Description
The SeaI/O-463N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network. To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders.
Description
The SeaI/O-463N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network. To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders.

Suppliers

Company
Product
Description
Supplier Links
96 Channel TTL Digital Interface SeaI/O Expansion Module - 463N - Sealevel Systems, Inc.
Liberty, SC, USA
96 Channel TTL Digital Interface SeaI/O Expansion Module
463N
96 Channel TTL Digital Interface SeaI/O Expansion Module 463N
The SeaI/O-463N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network. To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders.

The SeaI/O-463N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors.

All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.

To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 463N
Product Name 96 Channel TTL Digital Interface SeaI/O Expansion Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
EK1914 | EtherCAT Coupler with integrated digital standard and safety I/Os -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details