Sealevel Systems, Inc. USB to 16 Isolated Inputs / 16 Reed Relay Outputs Digital Interface Adapter 8221

Description
Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the 8221. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8221 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the 8221. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8221 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 16 Isolated Inputs / 16 Reed Relay Outputs Digital Interface Adapter - 8221 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 16 Isolated Inputs / 16 Reed Relay Outputs Digital Interface Adapter
8221
USB to 16 Isolated Inputs / 16 Reed Relay Outputs Digital Interface Adapter 8221
Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the 8221. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8221 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the 8221. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks.

SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8221 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8221
Product Name USB to 16 Isolated Inputs / 16 Reed Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data