Sealevel Systems, Inc. USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter 8112-KT

Description
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-KT. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.
Description
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-KT. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter - 8112-KT - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter
8112-KT
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter 8112-KT
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-KT. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-KT. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8112-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8112-KT
Product Name USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Outputs Analog Current Output; Relay Output
Host Connection USB
Isolation Isolated Digital Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details