Sealevel Systems, Inc. PCI Express 16 Reed Relay Output Digital Interface 8003e

Description
The 8003e PCI Express digital I/O interface provides 16 Reed relay outputs. The outputs provide high quality, long-life, dry contact switch closures suitable for low-current applications up to 10VA. Reed relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. Also included is a 72 inch cable with a DB78 male connector to DB37 male connector (Item# CA490), and optional terminal blocks simplify testing and field wiring. Standard operating temperature range is 0 – +70°C. Sealevel SeaIO Classic software drivers and utilities make installation and operation of the 8003e easy using Microsoft Windows operating systems. Software for standard PCI boards will also work with PCI Express boards, simplifying your transition to this next-generation PCI bus. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The 8003e PCI Express digital I/O interface provides 16 Reed relay outputs. The outputs provide high quality, long-life, dry contact switch closures suitable for low-current applications up to 10VA. Reed relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. Also included is a 72 inch cable with a DB78 male connector to DB37 male connector (Item# CA490), and optional terminal blocks simplify testing and field wiring. Standard operating temperature range is 0 – +70°C. Sealevel SeaIO Classic software drivers and utilities make installation and operation of the 8003e easy using Microsoft Windows operating systems. Software for standard PCI boards will also work with PCI Express boards, simplifying your transition to this next-generation PCI bus. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
PCI Express 16 Reed Relay Output Digital Interface - 8003e - Sealevel Systems, Inc.
Liberty, SC, USA
PCI Express 16 Reed Relay Output Digital Interface
8003e
PCI Express 16 Reed Relay Output Digital Interface 8003e
The 8003e PCI Express digital I/O interface provides 16 Reed relay outputs. The outputs provide high quality, long-life, dry contact switch closures suitable for low-current applications up to 10VA. Reed relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. Also included is a 72 inch cable with a DB78 male connector to DB37 male connector (Item# CA490), and optional terminal blocks simplify testing and field wiring. Standard operating temperature range is 0 – +70°C. Sealevel SeaIO Classic software drivers and utilities make installation and operation of the 8003e easy using Microsoft Windows operating systems. Software for standard PCI boards will also work with PCI Express boards, simplifying your transition to this next-generation PCI bus. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The 8003e PCI Express digital I/O interface provides 16 Reed relay outputs. The outputs provide high quality, long-life, dry contact switch closures suitable for low-current applications up to 10VA. Reed relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot.

Also included is a 72 inch cable with a DB78 male connector to DB37 male connector (Item# CA490), and optional terminal blocks simplify testing and field wiring. Standard operating temperature range is 0 – +70°C.

Sealevel SeaIO Classic software drivers and utilities make installation and operation of the 8003e easy using Microsoft Windows operating systems. Software for standard PCI boards will also work with PCI Express boards, simplifying your transition to this next-generation PCI bus.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8003e
Product Name PCI Express 16 Reed Relay Output Digital Interface
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data