Sealevel Systems, Inc. 32 Reed Relay Output SeaI/O Expansion Module 440N-OEM

Description
The SeaI/O-440N-OEM adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.
Description
The SeaI/O-440N-OEM adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

Suppliers

Company
Product
Description
Supplier Links
32 Reed Relay Output SeaI/O Expansion Module - 440N-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
32 Reed Relay Output SeaI/O Expansion Module
440N-OEM
32 Reed Relay Output SeaI/O Expansion Module 440N-OEM
The SeaI/O-440N-OEM adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

The SeaI/O-440N-OEM adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors.

All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 440N-OEM
Product Name 32 Reed Relay Output SeaI/O Expansion Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

iba Bus Monitors for Field and Drive Buses - ibaBM-CAN - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 x 9-pin D-Sub connector
Application General Lab & Industrial
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
ArmorPoint 2 Point Output Module - 1738-OE2VM12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module; Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details