Sealevel Systems, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| (2) TB02 Terminal Blocks + CA184 Cable | |
| Easy IoT for Restaurants Internet of Things (IoT) edge devices remotely monitor and control the status of real-world processes. Sealevel’s SeaConnect 370 Restaurant Kit is configured specifically for remote cold-chain... | |
| The Relio™ R1 QuickStart kit allows you to quickly get started with your application development by including the most popular configuration options and accessories: Relio R1 industrial computer with 1.91... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and... | |
| Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-462U. The interface module addresses the 96 channels of I/O as 12... | |
| Developed to simplify field wiring requirements, the Terminal Block KT104’s onboard DB25F can be connected directly to boards that include DB25M cables. | |
| Din rail mounting clips for four and eight port Ethernet serial servers (Items# 440x and 480x) and eight port USB serial adapters (Items# 280x). The rugged plastic clip securely mounts... | |
| Din rail mounting clips for two and four port USB serial adapters (Items# 220x and 240x) and all USB digital I/O products (Items# 820x). The rugged plastic clip securely mounts... | |
| DIN-rail clip kit for mounting Snap Track, Part Number ST101 | |
| Do you want to mount your I/O devices to DIN rail, but they don’t have DIN rail clips? If your device has flanges or mounting ears, you can use Sealevel... | |
| Included with all N-series expansion modules, the KT122 expansion and strap kit has four metal straps, four #4-40 screws, and a CA239 RS-485 interconnect cable. The metal straps allow you... | |
| Includes a DB9 Male, DB9 Female, DB25 Male, and DB25 Female Modular Connectors. Also includes a CA181 RJ45 (CAT5) patch cable. Easily convert any D-shell connector to RJ45 and then... | |
| Relay rack can accept up to four QSSRs for a total of 16 channels. Features a 50-pin header connector for easy interface via 50-conductor ribbon cables. | |
| Relay rack can accept up to six QSSRs for a total of 24 channels. Features a 50-pin edge connector for easy interface via 50-conductor ribbon cables. Compatible with 1781-series QSSR... | |
| Terminal Block KT101 includes the TB02 and CA112 (DB37 M/F cable). This cable kit can be used with both 37 pin Digital I/O and Serial I/O products. | |
| Terminal Block KT111 simplifies field wiring requirements by creating a direct connection between a TB02 terminal block an 8012e or 8012 board. The KT111 includes the TB02 terminal block, CA206... | |
| The 121004-KT provides everything you need to get your COM Express project off to a fast start. Powered by a 1.8GHz Intel Atom® N2800 CPU with 4GB RAM and integrated... | |
| The 2202-TB2 kit includes two TB34 terminal blocks that simplify RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The SeaLINK® | |
| The 3541 provides four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four ports, eliminating the... | |
| The 3701 PC/104 digital I/O interface module is designed around an ASIC emulating two 8255 chips, each providing 24 I/O lines. The board has a DIP switch for flexible I/O... | |
| The 3710 utilizes 16 Reed relay outputs providing high quality, long-life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The... | |
| The 3720 PC/104 digital I/O interface provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other user inputs. The inputs can sense both AC... | |
| The 3730 PCI digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop... | |
| The 4102-TB kit includes a TB34 terminal block that simplifies RS-422 and RS-485 field wiring. The terminal block adapter includes a DB9 female connector and five screw terminals. The 4102... | |
| The 4202-TB2 kit includes two TB34 terminal blocks that simplify RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The 4202... | |
| The 4402-TB4 kit includes four TB34 terminal blocks that simplify RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. Sealevel’s 4402... | |
| The 4802-TB8 kit includes eight TB34 terminal blocks that simplify RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The SeaLINK... | |
| The A24H relay rack can be used with up to twenty-four discrete I/O modules, including input modules, output relays, override relays, watchdog timers, and mechanical relays. On the signal side,... | |
| The DR104 DIN rail assembly mounts to the rear of SeaI/O modules, Relio R1000-series embedded I/O servers, and the SeaLINK® 4103 Ethernet serial adapter. The rugged plastic clip securely mounts... | |
| The KT105 terminal block kit breaks out a DB9 connector to 9 screw terminals to simplify field wiring of serial connections. It is ideal for RS-422 and RS-485 networks, yet... | |
| The KT107 facilitates field wiring for applications requiring connections other than to relay racks. The KT107 kit includes the TB07 terminal block and CA167 ribbon cable. A 6 section of... | |
| The KT108 includes the TB08, a special purpose terminal block module for use with the 8011 PCI 8 input, 8 Form C relay output adapter. The TB08 includes an HD44... | |
| The KT123 flush mount bracket kit is extremely versatile and can be used to mount SeaI/O modules and Relio R1000 systems from the top, bottom, or back edge. SeaI/O modules... | |
| The KT130 side mount bracket kit is used to mount SeaI/O modules and Relio R1000 systems in a variety of locations. SeaI/O modules can be mounted flat to a tabletop,... | |
| The KT131 is a set of brackets for flush mounting eI/O modules in a variety of locations. The mounting brackets are used to mount eI/O modules flat to a tabletop,... | |
| The KT133 is a rugged, low-profile DIN rail bracket for the Relio R1 industrial computer. Simply secure the DIN rail bracket to the rear of the Relio R1 using the... | |
| The KT136 1-Wire Bus Temperature Monitoring QuickStart Kit is perfect for monitoring your cold-chain devices or spaces, such as coolers, freezers, sandwich counters, salad prep stations and more. The kit... | |
| The PB16HS relay rack can be used with up to sixteen discrete I/O modules, including input modules, output relays, override relays, watchdog timers, and mechanical relays. On the signal side,... | |
| The PB8HS relay rack can be used with up to eight discrete I/O modules, including input modules, output relays, override relays, watchdog timers, and mechanical relays. On the signal side,... | |
| The QSM100 QuickStart demonstration module is the easiest way to test the I/O on SeaConnect 370 edge IoT devices before deploying in the field. The QuickStart module includes a convenient... | |
| The Relio R9 delivers RISC computing power with unmatched I/O features and uses the latest embedded software environment. The QuickStart Kit includes the necessary items to help get your idea... | |
| The SBC-R9 delivers RISC computing power with a wealth of I/O features and uses the latest embedded software environment. The QuickStart Kit includes the necessary items to help get your... | |
| The SeaI/O-462E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The SeaI/O-462M is an RS-485 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-462N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-462N connects easily using an... | |
| The SeaI/O-462S is an RS-232 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-462W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The TB02-KT terminal block can be used to break out serial and digital DB37 connectors to screw terminals for easy field wiring. The terminal block was designed with both DB37... | |
| The TB04-KT terminal block can be used to break out serial and digital DB25 connectors to 25 screw terminals. The TB04-KT makes it easy to field wire RS-422 and RS-485... | |
| The TB06 terminal block has been designed to connect directly to any Sealevel dual DB9 serial board or to serial boards with DB9 cables. If you need to extend the... | |
| The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07... | |
| The TB08-KT is a DIN rail mounted terminal block kit, designed for use with the Sealevel 8011, that simplifies field wiring of 8 optically isolated inputs and 8 Form C... | |
| The TB34-2 kit includes two TB34 terminal blocks and simplifies RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The terminal... | |
| The TB34-4 kit includes four TB34 terminal blocks and simplifies RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The terminal... | |
| The TB34-8 kit includes eight TB34 terminal blocks and simplifies RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The terminal... | |
| The TBRJ45-KT terminal block kit can be used to easily convert field wiring to an RJ45 connection. The terminal block has eight screw terminals that correspond to the eight RJ45... | |
| Universal DB Converter Kit – Includes (1) DB9 Male, (1) DB9 Female, (1) DB25 Male, (1) DB25 Female, (8) each Male to Male, Male to Female, and Female to Female... | |
| With the SeaLATCH dual USB PCI bracket, you can use open USB headers on the motherboard to easily add two locking USB Type A connectors to your computer enclosure. The... | |
| With the SeaLATCH USB low profile PCI bracket, you can use open USB headers on the motherboard to easily add a locking USB Type A connector to your computer enclosure. | |
| With the SeaLATCH USB PCI bracket, you can use open USB headers on the motherboard to easily add a locking USB Type A connector to your computer enclosure. The USB... |