Sealevel Systems, Inc. SeaISO Embedded Single Port Inline USB Isolator ISO-1-OEM

Description
For applications that require embedded USB isolation, the SeaISO™ ISO-1-OEM is the ideal solution. The OEM single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1-OEM protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1-OEM is USB bus powered and the efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections. Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1-OEM requires no separate drivers. The isolator is easy to install and is automatically recognized as a generic USB hub device. The ISO-1-OEM is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device. The printed circuit board includes M2 x 4mm threaded standoffs to simplify mounting in your application. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. A variety of USB cables are available as accessories. If you need a USB isolator with removable cables, see the ISO-1. If you need a ruggedized USB isolator cable, see the ISO-1R.
Description
For applications that require embedded USB isolation, the SeaISO™ ISO-1-OEM is the ideal solution. The OEM single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1-OEM protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1-OEM is USB bus powered and the efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections. Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1-OEM requires no separate drivers. The isolator is easy to install and is automatically recognized as a generic USB hub device. The ISO-1-OEM is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device. The printed circuit board includes M2 x 4mm threaded standoffs to simplify mounting in your application. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. A variety of USB cables are available as accessories. If you need a USB isolator with removable cables, see the ISO-1. If you need a ruggedized USB isolator cable, see the ISO-1R.

Suppliers

Company
Product
Description
Supplier Links
SeaISO Embedded Single Port Inline USB Isolator - ISO-1-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
SeaISO Embedded Single Port Inline USB Isolator
ISO-1-OEM
SeaISO Embedded Single Port Inline USB Isolator ISO-1-OEM
For applications that require embedded USB isolation, the SeaISO™ ISO-1-OEM is the ideal solution. The OEM single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1-OEM protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1-OEM is USB bus powered and the efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections. Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1-OEM requires no separate drivers. The isolator is easy to install and is automatically recognized as a generic USB hub device. The ISO-1-OEM is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device. The printed circuit board includes M2 x 4mm threaded standoffs to simplify mounting in your application. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. A variety of USB cables are available as accessories. If you need a USB isolator with removable cables, see the ISO-1. If you need a ruggedized USB isolator cable, see the ISO-1R.

For applications that require embedded USB isolation, the SeaISO™ ISO-1-OEM is the ideal solution. The OEM single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1-OEM protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment.

The ISO-1-OEM is USB bus powered and the efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections.

Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1-OEM requires no separate drivers. The isolator is easy to install and is automatically recognized as a generic USB hub device. The ISO-1-OEM is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device.

The printed circuit board includes M2 x 4mm threaded standoffs to simplify mounting in your application. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. A variety of USB cables are available as accessories. If you need a USB isolator with removable cables, see the ISO-1. If you need a ruggedized USB isolator cable, see the ISO-1R.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number ISO-1-OEM
Product Name SeaISO Embedded Single Port Inline USB Isolator
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
I/O Module - ibaM-4AI-UI - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details