Sealevel Systems, Inc. USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter 8112-OEM

Description
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter - 8112-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter
8112-OEM
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter 8112-OEM
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8112-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8112-OEM
Product Name USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Outputs Analog Current Output; Relay Output
Host Connection USB
Isolation Isolated Digital Inputs
Unlock Full Specs
to access all available technical data