Sealevel Systems, Inc. RS-485 Modbus RTU Interface to 16 Form C Relay Outputs 450M

Description
The SeaI/O-450M provides 16 SPDT Form C relays. Each relay output is rated for switching up to 60VDC @ 2A. Connection to the host device is made via an RS-485 connection. The SeaI/O-450M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-450M provides 16 SPDT Form C relays. Each relay output is rated for switching up to 60VDC @ 2A. Connection to the host device is made via an RS-485 connection. The SeaI/O-450M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-485 Modbus RTU Interface to 16 Form C Relay Outputs - 450M - Sealevel Systems, Inc.
Liberty, SC, USA
RS-485 Modbus RTU Interface to 16 Form C Relay Outputs
450M
RS-485 Modbus RTU Interface to 16 Form C Relay Outputs 450M
The SeaI/O-450M provides 16 SPDT Form C relays. Each relay output is rated for switching up to 60VDC @ 2A. Connection to the host device is made via an RS-485 connection. The SeaI/O-450M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-450M provides 16 SPDT Form C relays. Each relay output is rated for switching up to 60VDC @ 2A. Connection to the host device is made via an RS-485 connection. The SeaI/O-450M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-450M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 450M
Product Name RS-485 Modbus RTU Interface to 16 Form C Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EL1502 | EtherCAT Terminal, 2-channel digital input, counter, 24 V DC, 100 kHz -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details