Sealevel Systems, Inc. RS-485 Modbus RTU Interface to 16 Isolated Inputs / 16 Open-Collector Outputs 530M

Description
The SeaI/O-530M is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs. The SeaI/O-530M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-530M using the Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-530M is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs. The SeaI/O-530M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-530M using the Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-485 Modbus RTU Interface to 16 Isolated Inputs / 16 Open-Collector Outputs - 530M - Sealevel Systems, Inc.
Liberty, SC, USA
RS-485 Modbus RTU Interface to 16 Isolated Inputs / 16 Open-Collector Outputs
530M
RS-485 Modbus RTU Interface to 16 Isolated Inputs / 16 Open-Collector Outputs 530M
The SeaI/O-530M is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs. The SeaI/O-530M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-530M using the Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-530M is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs.

The SeaI/O-530M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-530M using the Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 530M
Product Name RS-485 Modbus RTU Interface to 16 Isolated Inputs / 16 Open-Collector Outputs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Digital Input - 021-1BD40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
2 suppliers
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details