Sealevel Systems, Inc. PC/104 A/D, D/A I/O Interface with 16 Digital (TTL) I/O 3820

Description
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. SeaI/O DATA ACQUISITION MODULES ARE AVAILABLE WITH SIMILAR A/D, D/A AND TTL FUNCTIONALITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3820 provides eight single-ended 12-bit inputs. Additionally, the module provides two 12-bit D/A output channels and 16 TTL digital I/O bits that can be individually programmed as inputs or outputs. Offering impressive functionality in a small, rugged form-factor, the 3820 is a perfect solution for a variety of PC/104-based data acquisition/control and test/measurement applications. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate. The two 12-bit D/A channels are jumper selectable for 4.095V or 2.048V full-scale. Software support for the board is provided for easy implementation using either Win32 library calls or a drop-in ActiveX control. The 3820 requires 5V only and is available in extended (-40C to +85C) temperature range.
Description
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. SeaI/O DATA ACQUISITION MODULES ARE AVAILABLE WITH SIMILAR A/D, D/A AND TTL FUNCTIONALITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3820 provides eight single-ended 12-bit inputs. Additionally, the module provides two 12-bit D/A output channels and 16 TTL digital I/O bits that can be individually programmed as inputs or outputs. Offering impressive functionality in a small, rugged form-factor, the 3820 is a perfect solution for a variety of PC/104-based data acquisition/control and test/measurement applications. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate. The two 12-bit D/A channels are jumper selectable for 4.095V or 2.048V full-scale. Software support for the board is provided for easy implementation using either Win32 library calls or a drop-in ActiveX control. The 3820 requires 5V only and is available in extended (-40C to +85C) temperature range.

Suppliers

Company
Product
Description
Supplier Links
PC/104 A/D, D/A I/O Interface with 16 Digital (TTL) I/O - 3820 - Sealevel Systems, Inc.
Liberty, SC, USA
PC/104 A/D, D/A I/O Interface with 16 Digital (TTL) I/O
3820
PC/104 A/D, D/A I/O Interface with 16 Digital (TTL) I/O 3820
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. SeaI/O DATA ACQUISITION MODULES ARE AVAILABLE WITH SIMILAR A/D, D/A AND TTL FUNCTIONALITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3820 provides eight single-ended 12-bit inputs. Additionally, the module provides two 12-bit D/A output channels and 16 TTL digital I/O bits that can be individually programmed as inputs or outputs. Offering impressive functionality in a small, rugged form-factor, the 3820 is a perfect solution for a variety of PC/104-based data acquisition/control and test/measurement applications. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate. The two 12-bit D/A channels are jumper selectable for 4.095V or 2.048V full-scale. Software support for the board is provided for easy implementation using either Win32 library calls or a drop-in ActiveX control. The 3820 requires 5V only and is available in extended (-40C to +85C) temperature range.

THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. SeaI/O DATA ACQUISITION MODULES ARE AVAILABLE WITH SIMILAR A/D, D/A AND TTL FUNCTIONALITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES.

Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3820 provides eight single-ended 12-bit inputs. Additionally, the module provides two 12-bit D/A output channels and 16 TTL digital I/O bits that can be individually programmed as inputs or outputs.

Offering impressive functionality in a small, rugged form-factor, the 3820 is a perfect solution for a variety of PC/104-based data acquisition/control and test/measurement applications. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate. The two 12-bit D/A channels are jumper selectable for 4.095V or 2.048V full-scale. Software support for the board is provided for easy implementation using either Win32 library calls or a drop-in ActiveX control. The 3820 requires 5V only and is available in extended (-40C to +85C) temperature range.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 3820
Product Name PC/104 A/D, D/A I/O Interface with 16 Digital (TTL) I/O
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details