Sealevel Systems, Inc. SeaRAQ 8 Channel Isolated Differential A/D Inputs 6513

Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6513 provides eight general purpose 16-bit A/D channels. Each channel can be individually software-configured for +/- 10 VDC, +/- 5 VDC, +/- 1 VDC, +/- 0.5 VDC, +/- 0.15 VDC, as well as 0-25 mA current mode. For maximum protection from damaging external voltages commonly found in industrial environments, the 6513 expansion board includes 1500 VAC of field-to-logic isolation. The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6513 provides eight general purpose 16-bit A/D channels. Each channel can be individually software-configured for +/- 10 VDC, +/- 5 VDC, +/- 1 VDC, +/- 0.5 VDC, +/- 0.15 VDC, as well as 0-25 mA current mode. For maximum protection from damaging external voltages commonly found in industrial environments, the 6513 expansion board includes 1500 VAC of field-to-logic isolation. The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
SeaRAQ 8 Channel Isolated Differential A/D Inputs - 6513 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaRAQ 8 Channel Isolated Differential A/D Inputs
6513
SeaRAQ 8 Channel Isolated Differential A/D Inputs 6513
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6513 provides eight general purpose 16-bit A/D channels. Each channel can be individually software-configured for +/- 10 VDC, +/- 5 VDC, +/- 1 VDC, +/- 0.5 VDC, +/- 0.15 VDC, as well as 0-25 mA current mode. For maximum protection from damaging external voltages commonly found in industrial environments, the 6513 expansion board includes 1500 VAC of field-to-logic isolation. The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6513 provides eight general purpose 16-bit A/D channels. Each channel can be individually software-configured for +/- 10 VDC, +/- 5 VDC, +/- 1 VDC, +/- 0.5 VDC, +/- 0.15 VDC, as well as 0-25 mA current mode. For maximum protection from damaging external voltages commonly found in industrial environments, the 6513 expansion board includes 1500 VAC of field-to-logic isolation.

The current loop receiver inputs are ideal for interfacing a wide variety of industrial process control and test equipment that use 4-20 mA signaling. The 4-20 mA standard remains a popular method for signal transmission in harsh environments, even over long distances. Current loop has a low sensitivity to electrical noise and is not affected by signal loss over cable runs or interconnections. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors.

Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 6513
Product Name SeaRAQ 8 Channel Isolated Differential A/D Inputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Interface Module - ibaM-FO-2IO - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST-connectors each for RX and TX
Application General Lab & Industrial
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
1715 16 Point Analog Input Module - 1715-IF16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details