Sealevel Systems, Inc. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| (2) 26-Pin IDC to 50-Pin Edge Connector Ribbon Cable, 40 inch Length. Designed specifically for the 8018, the optional CA321 cable connects to solid-state relay racks with 50-pin edge connectors. | |
| (2) 26-Pin IDC to 50-Pin IDC Ribbon Cable, 40 inch length. Designed specifically for the 8018, the CA315 connects to the two 26-pin header connectors on the PCB and brings... | |
| 26-Pin IDC Ribbon Cable to DB25 Male, 8 inch Length | |
| 26-Pin IDC to 26-Pin IDC Ribbon Cable, 15 inch Length. Use the CA221 to connect a Sealevel M210 analog/digital expansion module to standard 5B analog racks. | |
| 40-Pin IDC Ribbon Cable to (2) DB25 Male Connectors, 30 inch Length. Terminates a 40-pin header to two DB25 Male connectors. Designed for the PC/104 16 port RS-485 board (Item#... | |
| 40-Pin IDC Ribbon Cable to (4) DB9 Male Connectors, 14 inch Length. Terminates a 40-Pin header to four DB9 Male connectors. | |
| 40-Pin IDC Ribbon Cable to DB37 Female, 6 inch Length | |
| 40-Pin IDC Ribbon Cable to DB37 Male with PC Bracket, 6 inch Length | |
| 40-Pin IDC to 40-Pin IDC Ribbon Cable, 18 inch Length. The CA222 is an industry standard IDE cable with 40-pin IDC connectors at each end of an 18 long ribbon... | |
| 50-Pin IDC to 40-Pin and 10-Pin IDC Ribbon Cable, 22 inch Length. Use the CA309 to connect Sealevel A/D boards (Item# 3810 & 3820) to the M210 analog/digital expansion module. | |
| 50-Pin IDC to 50-Pin Edge Connector Ribbon Cable, 40 inch Length. Use the CA135 to connect Sealevel TTL devices to solid-state relay racks with a 50-pin edge connector. | |
| 50-Pin IDC to 50-Pin IDC Ribbon Cable, 18 inch Length. Use the CA197 to connect Sealevel TTL devices to industry standard solid-state relay racks. | |
| 50-Pin IDC to 50-Pin IDC Ribbon Cable, 40 inch Length. Use the CA167 to connect Sealevel TTL devices to solid-state relay racks. | |
| The CA110 is an IDC ribbon cable with a 40-pin connector on one end and a DB37 male connector on the other. This six inch cable connects to 40-pin header... | |
| The CA152 is an eight inch long IDC ribbon cable with a 10-pin connector on one end and a DB9 male connector on the other. The cable connects to the... | |
| The CA237 cable connects to SeaI/O TTL modules with a DB78 female connector and splits out to dual industry standard IDC 50-pin ribbon connectors. Perfect for interfacing SeaI/O TTL modules... |