Sealevel Systems, Inc. USB to 16 Isolated Inputs / 16 Open-Collector Outputs 530U

Description
Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs. The SeaI/O-530U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-530U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-530U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs. The SeaI/O-530U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-530U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-530U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 16 Isolated Inputs / 16 Open-Collector Outputs - 530U - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 16 Isolated Inputs / 16 Open-Collector Outputs
530U
USB to 16 Isolated Inputs / 16 Open-Collector Outputs 530U
Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs. The SeaI/O-530U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-530U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-530U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Inputs are grouped into four-bit segments. Each group shares a common for easy wiring via removable 3.5mm terminal blocks. Outputs are grouped in eight-bit ports which share high and low voltage inputs.

The SeaI/O-530U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-530U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

The SeaI/O-530U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 530U
Product Name USB to 16 Isolated Inputs / 16 Open-Collector Outputs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
4-ch Input Module LAN-XI 51.2KHz w/o FP - -3050-A-040-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details