Sealevel Systems, Inc. USB to 16 Isolated Inputs / 8 Form C Relay Outputs 420U-OEM

Description
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U-OEM. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-420U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U-OEM. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-420U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 16 Isolated Inputs / 8 Form C Relay Outputs - 420U-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 16 Isolated Inputs / 8 Form C Relay Outputs
420U-OEM
USB to 16 Isolated Inputs / 8 Form C Relay Outputs 420U-OEM
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U-OEM. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-420U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U-OEM. Inputs can range from 5-30VDC, while the Form C relays switch up to 60VDC @ 2A. Inputs and outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-420U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 420U-OEM
Product Name USB to 16 Isolated Inputs / 8 Form C Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
8 x 4 to 20 mA out Ex i/Ex e - profibus-interface-8-x-4-to-20-ma-out-ex-i-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details