Sealevel Systems, Inc. RS-232 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs 520S-OEM

Description
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520S-OEM. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520S-OEM. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-232 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs - 520S-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
RS-232 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs
520S-OEM
RS-232 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs 520S-OEM
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520S-OEM. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520S-OEM. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and 100VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-520S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 520S-OEM
Product Name RS-232 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Isolation Isolated Digital Inputs
DC Voltage 5-30 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
CX8010 | Embedded PC with Arm9™ and EtherCAT slave -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details