Sealevel Systems, Inc. Ethernet Modbus TCP to 16 Isolated Inputs / 16 Reed Relay Outputs 410E-OEM

Description
Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low-current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-410E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low-current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-410E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Modbus TCP to 16 Isolated Inputs / 16 Reed Relay Outputs - 410E-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet Modbus TCP to 16 Isolated Inputs / 16 Reed Relay Outputs
410E-OEM
Ethernet Modbus TCP to 16 Isolated Inputs / 16 Reed Relay Outputs 410E-OEM
Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low-current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-410E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low-current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-410E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development

Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 410E-OEM
Product Name Ethernet Modbus TCP to 16 Isolated Inputs / 16 Reed Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Data Logger - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Acquisition - Analog Front End (AFE) - ADAS1000-3BCPZ - Lingto Electronic Limited
Specs
Digital I/O Channels 3 #
Resolution 19 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
8 x Relay out Ex e - profibus-interface-8-x-relay-out-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details