TE Connectivity Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
Page:
1
50
80
90
100
110
120
130
131
132
133
134
135
136
137
138
139
140
141
142
143
150
160
170
180
190
200
250
300
350
400
423
| Product Name | Notes |
|---|---|
| Body Features Circular Connector Insulation Material Type : PA66+PA6+PA Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 7.5 - 12 MM [.29 -... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6+PA Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 9.5 - 14.5 MM [.37 -... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Configuration Features Number of Positions : 11 Number of Power... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Electrical Characteristics Operating Voltage (VAC) : 30, 630 Operating Voltage... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 11 Number of Power... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 14 - 17 MM [.55 -... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 7.5 - 12 MM [.29 -... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 9.5 - 14.5 MM [.37 -... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Configuration Features Contacts Preloaded : No... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Collinox Configuration Features Contacts Preloaded : No Number... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Electrical Characteristics Operating Voltage (VAC) : 630, 30 Operating Voltage... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 16.5 - 25 MM [.65 -... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 7.5 - 12 MM [.29 -... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 9 - 16 MM [.35 -... | |
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 9.5 - 14.5 MM [.37 -... | |
| Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Zinc Configuration Features Number of Positions : 10 Number of Power Positions : 7... | |
| Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Zinc Configuration Features Number of Positions : 11 Number of Power Positions : 5... | |
| Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Zinc Configuration Features Number of Positions : 7 Number of Power Positions : 5... | |
| Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Zinc Configuration Features Number of Positions : 8 Number of Power Positions : 4... | |
| Body Features Circular Connector Insulation Material Type : PA66 Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 7 Number of Power Positions : 5 Number of Signal Positions : 2 Electrical... | |
| Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No... | |
| Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Shell Base Material : Zinc Die Cast Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions :... | |
| Body Features Circular Connector Insulation Material Type : PA Shell Base Material : Zinc Die Cast Shell Plating Material : Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 15 Number of... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 9.5 - 14.5 MM [.37... |
| << Prev | Next >> |