TE Connectivity Circular Connector Contacts M39029/31-228

Description
Pin Contact 16-20 AWG Size 16 Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 16-20 AWG Size 16 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1506-1039-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1506-1039-ND
Circular Connector Contacts 1506-1039-ND
Pin Contact 16-20 AWG Size 16 Crimp Gold

Pin Contact 16-20 AWG Size 16 Crimp Gold

Buy Now Datasheet
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity - 61R9101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
61R9101
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity 61R9101
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1506-1039-ND 61R9101
Product Name Circular Connector Contacts Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers