47 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Size 24 Connectors
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334443-HDP26-24-47S
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 47
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16 (5), 20 (42)
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 40
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 24-47
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Other Part Number: -1494-HDP26-24-47SE-
Base Product Number: HDP26
RoHS Status: ROHS3 Compliant
Circular Connector, 47 Pos, Crimp, ST, Cable Mount Product overview: HDP26-24-47SE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-47SE can be used for catalog matching and distributor lookup.
CONN PLG HSG FMALE 47POS INLINE
Plastic
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1234-ND | HDP26-24-47SE | 1334443-HDP26-24-47SE | 436-HDP26-24-47SE | HDP26-24-47SE | HDP26-24-47SE |
| Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Electronic Connector | Circular Connector Housings | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 16 AWG | 16 to 20 AWG |