TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings HDP26-24-9SE

Description
Win Source Part Number: 1364299-HDP26-24-9SE Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 9 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-9 Contact Size: 4 (1), 8 (2), 12 (6) Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet
Description
Win Source Part Number: 1364299-HDP26-24-9SE Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 9 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-9 Contact Size: 4 (1), 8 (2), 12 (6) Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Polyetherimide (PEI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1364299-HDP26-24-9SE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1364299-HDP26-24-9SE
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1364299-HDP26-24-9SE
Win Source Part Number: 1364299-HDP26-24-9SE Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 9 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-9 Contact Size: 4 (1), 8 (2), 12 (6) Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1364299-HDP26-24-9SE
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: HDP26
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 9
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 24-9
Contact Size: 4 (1), 8 (2), 12 (6)
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Circular Connector Housings - 1734-1236-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1236-ND
Circular Connector Housings 1734-1236-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
 - HDP26-24-9SE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Size 24 Connectors

Size 24 Connectors

Buy Now
Singapore, Singapore
Electronic Connector
436-HDP26-24-9SE
Electronic Connector 436-HDP26-24-9SE
Circular Connector, 9-Pin, Crimp, Cable Mount Product overview: HDP26-24-9SE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-9SE can be used for catalog matching and distributor lookup.

Circular Connector, 9-Pin, Crimp, Cable Mount Product overview: HDP26-24-9SE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-9SE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular / Cylindrical Connector - HDP20 Series - HDP26-24-9SE - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP26-24-9SE
Circular / Cylindrical Connector - HDP20 Series HDP26-24-9SE
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364299-HDP26-24-9SE 1734-1236-ND HDP26-24-9SE 436-HDP26-24-9SE HDP26-24-9SE
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Electronic Connector Circular / Cylindrical Connector - HDP20 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 4 AWG 4 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details