TE Connectivity Receptacle, In Line, 2 Position; Product Range Deutsch - Te Connectivity IMC11-2002X

Description
RECEPTACLE, IN LINE, 2 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, IN LINE, 2 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, In Line, 2 Position; Product Range Deutsch - Te Connectivity - 97K1898 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, In Line, 2 Position; Product Range Deutsch - Te Connectivity
97K1898
Receptacle, In Line, 2 Position; Product Range Deutsch - Te Connectivity 97K1898
RECEPTACLE, IN LINE, 2 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

RECEPTACLE, IN LINE, 2 POSITION; Product Range:IMC 100 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1898
Product Name Receptacle, In Line, 2 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details