35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Conn Circular SKT 35 POS Crimp ST Cable Mount 35 Terminal 1 Port Automotive Bulk Product overview: HDP26-24-35SN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-35SN can be used for catalog matching and distributor lookup.
Size 24 Connectors
Win Source Part Number: 1294239-HDP26-24-35S
Category: Connectors, Interconnects>Circul
Series: HDP20
Type: For Female Sockets
Number of Positions: 35
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16 (3), 20 (32)
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 40
Shell Size - Insert: 24-35
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1233,-HDP26-24-
Base Product Number: HDP26
Plastic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1233-ND | 436-HDP26-24-35SN | HDP26-24-35SN | 1294239-HDP26-24-35SN | 14AC6406 | HDP26-24-35SN |
| Product Name | Circular Connector Housings | Automotive Electronic Connector | Connectors, Interconnects - Circular Connectors - Housings | Connector Deutsch - Te Connectivity | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 16 AWG | 16 to 20 AWG |