Win Source Part Number: 1294232-HDP24-24-9PN
Category: Connectors, Interconnects>Circul
Series: HDP20
Type: For Male Pins
Number of Positions: 9
Features: Dust Cap
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 4 (1), 8 (2), 12 (6)
Note: Contacts Not Included; Jam Nut Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 30
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 24-9
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: HDP24-24-9PN,1734-17
Base Product Number: HDP24
Size 24 Connectors
9 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Circular Connector, 9 Pin, Crimp, Straight, Jam Nut Product overview: HDP24-24-9PN from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-9PN can be used for catalog matching and distributor lookup.
CONN RCPT HSNG MALE 9POS PNL MNT
Plastic
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1294232-HDP24-24-9PN | HDP24-24-9PN | 1734-1731-ND | 436-HDP24-24-9PN | HDP24-24-9PN | HDP24-24-9PN |
| Product Name | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector Housings | Electronic Connector | Circular Connector Housings | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |