TE Connectivity Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity M83723/71R10026-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Insert Arrangement:10-2RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Insert Arrangement:10-2RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity - 96T4813 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity
96T4813
Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity 96T4813
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Insert Arrangement:10-2RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Insert Arrangement:10-2RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4813
Product Name Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details