TE Connectivity Circular Connector Housings HDP26-24-35PN

Description
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1743-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1743-ND
Circular Connector Housings 1734-1743-ND
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363796-HDP26-24-35PN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363796-HDP26-24-35PN
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363796-HDP26-24-35PN
Win Source Part Number: 1363796-HDP26-24-35P N Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Affected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 35 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 24-35 Contact Size: 16 (3), 20 (32) Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1363796-HDP26-24-35PN
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: HDP26
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 35
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 24-35
Contact Size: 16 (3), 20 (32)
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Plg, 35P, Blk, N, 16/20, P Deutsch - Te Connectivity - 09AK4238 - Newark, An Avnet Company
Chicago, IL, United States
Plg, 35P, Blk, N, 16/20, P Deutsch - Te Connectivity
09AK4238
Plg, 35P, Blk, N, 16/20, P Deutsch - Te Connectivity 09AK4238
PLG, 35P, BLK, N, 16/20, P

PLG, 35P, BLK, N, 16/20, P

Supplier's Site
Circular Connector Housings - HDP26-24-35PN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HDP26-24-35PN
Circular Connector Housings HDP26-24-35PN
CONN PLUG HSNG MALE 35POS INLINE

CONN PLUG HSNG MALE 35POS INLINE

Supplier's Site Datasheet
Circular / Cylindrical Connector - HDP20 Series - HDP26-24-35PN - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP26-24-35PN
Circular / Cylindrical Connector - HDP20 Series HDP26-24-35PN
Reverse

Reverse

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1743-ND 1363796-HDP26-24-35PN 09AK4238 HDP26-24-35PN HDP26-24-35PN
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Plg, 35P, Blk, N, 16/20, P Deutsch - Te Connectivity Circular Connector Housings Circular / Cylindrical Connector - HDP20 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 AWG 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details