TE Connectivity Circular Connector Housings HDP26-24-14SN

Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1736-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1736-ND
Circular Connector Housings 1734-1736-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1294240-HDP26-24-14SN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1294240-HDP26-24-14SN
Connectors, Interconnects - Circular Connectors - Housings 1294240-HDP26-24-14SN
Win Source Part Number: 1294240-HDP26-24-14S N Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HDP20 Type: For Female Sockets Number of Positions: 14 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 4 (1), 12 (1), 16 (12) Note: Contacts Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 40 Shell Size - Insert: 24-14 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Polyetherimide (PEI) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: 2266-HDP26-24-14SN,H DP26-24-14SN,1734-17 36 Base Product Number: HDP26

Win Source Part Number: 1294240-HDP26-24-14SN
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: HDP20
Type: For Female Sockets
Number of Positions: 14
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 4 (1), 12 (1), 16 (12)
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 40
Shell Size - Insert: 24-14
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 2266-HDP26-24-14SN,HDP26-24-14SN,1734-1736
Base Product Number: HDP26

Buy Now Datasheet
Circular / Cylindrical Connector - HDP20 Series - HDP26-24-14SN - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP26-24-14SN
Circular / Cylindrical Connector - HDP20 Series HDP26-24-14SN
Plastic

Plastic

Supplier's Site Datasheet
Plg, 14P, Blk, N, 4/12/16, S Deutsch - Te Connectivity - 09AK4234 - Newark, An Avnet Company
Chicago, IL, United States
Plg, 14P, Blk, N, 4/12/16, S Deutsch - Te Connectivity
09AK4234
Plg, 14P, Blk, N, 4/12/16, S Deutsch - Te Connectivity 09AK4234
PLG, 14P, BLK, N, 4/12/16, S

PLG, 14P, BLK, N, 4/12/16, S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1736-ND 1294240-HDP26-24-14SN HDP26-24-14SN 09AK4234
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings Circular / Cylindrical Connector - HDP20 Series Plg, 14P, Blk, N, 4/12/16, S Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 4 AWG 4 to 16 AWG
Unlock Full Specs
to access all available technical data