Win Source Part Number: 1366137-HDP26-24-18S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: HDP26
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 18
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 24-18
Contact Size: 8 (1), 12 (3), 16 (14)
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)
18 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Conn Circular SKT 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive Bulk Product overview: HDP26-24-18SE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-18SE can be used for catalog matching and distributor lookup.
Size 24 Connectors
CONN PLG HSG FMALE 18POS INLINE
Plastic
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1366137-HDP26-24-18SE | 1734-1218-ND | 436-HDP26-24-18SE | HDP26-24-18SE | HDP26-24-18SE | HDP26-24-18SE |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Automotive Electronic Connector | Circular Connector Housings | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 8 AWG | 8 to 16 AWG |