Reverse
Win Source Part Number: 1363794-HDP24-24-47S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Dust Cap
Base Product Number: HDP24
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 47
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 24-47
Contact Size: 16 (5), 20 (42)
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)
Conn Circular SKT 47 POS Crimp ST Jam Nut 47 Terminal 1 Port Automotive Bulk Product overview: HDP24-24-47SE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-47SE can be used for catalog matching and distributor lookup.
47 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Size 24 Connectors
CONN RCPT HSG FMALE 47POS PNL MT
| LADD Distribution | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDP24-24-47SE | 1363794-HDP24-24-47SE | 436-HDP24-24-47SE | 1734-1505-ND | HDP24-24-47SE | HDP24-24-47SE |
| Product Name | Circular / Cylindrical Connector - HDP20 Series | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Automotive Electronic Connector | Circular Connector Housings | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |