TE Connectivity Circular Connector Plug Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity IMC26-2212X

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity - 93K6411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity
93K6411
Circular Connector Plug Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity 93K6411
CIRCULAR CONNECTOR PLUG SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 22, 12 POSITION, CABLE; Product Range:IMC 200 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K6411
Product Name Circular Connector Plug Size 22, 12 Position, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers