TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Wall; Military Specification Deutsch - Te Connectivity M83723/71R14046-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:14-4RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:14-4RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Military Specification Deutsch - Te Connectivity - 96T4864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Military Specification Deutsch - Te Connectivity
96T4864
Circular Connector, Receptacle, 4 Position, 14-4, Wall; Military Specification Deutsch - Te Connectivity 96T4864
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:14-4RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:14-4RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4864
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-11111-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details