TE Connectivity Circular Connector Housings HDP26-18-14PN

Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1734-1733-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1733-ND
Circular Connector Housings 1734-1733-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1366119-HDP26-18-14PN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1366119-HDP26-18-14PN
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1366119-HDP26-18-14PN
Win Source Part Number: 1366119-HDP26-18-14P N Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: For Male Pins MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: HDP20 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: HDP26 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 14 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP68 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-1 Shell Size - Insert: 18-14 Contact Size: 16 Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Polyetherimide (PEI)

Win Source Part Number: 1366119-HDP26-18-14PN
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: For Male Pins
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: HDP26
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 14
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 18-14
Contact Size: 16
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Polyetherimide (PEI)

Buy Now Datasheet
Swedesboro, NJ, United States
Size 18 Connectors

Size 18 Connectors

Buy Now
Circular / Cylindrical Connector - HDP20 Series - HDP26-18-14PN - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP26-18-14PN
Circular / Cylindrical Connector - HDP20 Series HDP26-18-14PN
Reverse

Reverse

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1733-ND 1366119-HDP26-18-14PN HDP26-18-14PN HDP26-18-14PN
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular / Cylindrical Connector - HDP20 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1510 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details