Size 24 Connectors
7 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Only accepts 5960-203-04** Size 4 Pin
RECEPTACLE, HDP POWER, 7 POSITION, PIN; Product Range:HDP20 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | LADD Distribution | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HDP24-24-7PN-C038 | 1734-HDP24-24-7PN-C038-ND | HDP24-24-7PN-C038 | 65T6115 |
| Product Name | Circular Connector Housings | Circular / Cylindrical Connector - HDP20 Series | Receptacle, Hdp Power, 7 Position, Pin; Product Range Deutsch - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flange Mount | ||
| Geometry | Straight | |||
| Current Rating | 13.0 to 100.0 amps |