TE Connectivity Standard Circular Connectors HEC005N00000300000

Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 5 Number of Signal Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 630, 30 Operating Voltage (VDC) : 50, 850 Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 5 Number of Signal Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 630, 30 Operating Voltage (VDC) : 50, 850 Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - HEC005N00000300000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
HEC005N00000300000
Standard Circular Connectors HEC005N00000300000
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium Configuration Features Contacts Preloaded : No Number of Positions : 11 Number of Power Positions : 5 Number of Signal Positions : 6 Electrical Characteristics Operating Voltage (VAC) : 630, 30 Operating Voltage (VDC) : 50, 850 Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Blue Chromium

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 11
  • Number of Power Positions : 5
  • Number of Signal Positions : 6

Electrical Characteristics


  • Operating Voltage (VAC) : 630, 30
  • Operating Voltage (VDC) : 50, 850

Housing Features


  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Speedtec (Triple Start Threaded)
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Housing Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-HEC005N00000300000
Electronic Connector 320-HEC005N00000300000
CONN RCPT HSG MALE 11POS PNL MT Product overview: HEC005N00000300000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-HEC005N000003000 00 can be used for catalog matching and distributor lookup.

CONN RCPT HSG MALE 11POS PNL MT Product overview: HEC005N00000300000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-HEC005N00000300000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1063691-HEC005N00000300000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1063691-HEC005N00000300000
Connectors, Interconnects - Circular Connectors - Housings 1063691-HEC005N00000300000
Win Source Part Number: 1063691-HEC005N00000 300000 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: 723 Type: For Male Pins Number of Positions: 11 (6 + 4 Power + PE) Connector Type: Receptacle Housing Fastening Type: Push-Twist Package: Box Note: Contacts Not Included Ingress Protection: IP66/IP67 - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Silver Standard Package: 40 Mounting Feature: Flange Shell Size - Insert: M23-11 Includes: 2 pcs - 1 Connector, 1 O-Ring Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -20°C ~ 130°C Shell Material: Zinc Die Cast Shell Finish: Chromate Insert Material: Polyamide (PA66), Nylon 6/6 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Intercontec Other Names: 2452-HEC005N00000300 000,H53C005NN0000030 0000,2452-H53C005NN0 0000300000,2452-H53C 005NN00000300000-ND Base Product Number: HEC00

Win Source Part Number: 1063691-HEC005N00000300000
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: 723
Type: For Male Pins
Number of Positions: 11 (6 + 4 Power + PE)
Connector Type: Receptacle Housing
Fastening Type: Push-Twist
Package: Box
Note: Contacts Not Included
Ingress Protection: IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Silver
Standard Package: 40
Mounting Feature: Flange
Shell Size - Insert: M23-11
Includes: 2 pcs - 1 Connector, 1 O-Ring
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -20°C ~ 130°C
Shell Material: Zinc Die Cast
Shell Finish: Chromate
Insert Material: Polyamide (PA66), Nylon 6/6
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Intercontec
Other Names: 2452-HEC005N00000300000,H53C005NN00000300000,2452-H53C005NN00000300000,2452-H53C005NN00000300000-ND
Base Product Number: HEC00

Buy Now Datasheet
Circular Connector Housings - 2452-HEC005N00000300000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-HEC005N00000300000-ND
Circular Connector Housings 2452-HEC005N00000300000-ND
11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HEC005N00000300000 320-HEC005N00000300000 1063691-HEC005N00000300000 2452-HEC005N00000300000-ND
Product Name Standard Circular Connectors Electronic Connector Connectors, Interconnects - Circular Connectors - Housings Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products