Conn Circular PIN 31 POS Crimp ST Cable Mount 31 Terminal 1 Port Automotive Bulk Product overview: HDP26-24-31PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP26-24-31PE can be used for catalog matching and distributor lookup.
Size 24 Connectors
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334556-HDP26-24-31P
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Type: For Male Pins
Number of Positions: 31
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 40
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 24-31
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: -HDP26-24-31PE-SI,17
Base Product Number: HDP26
RoHS Status: ROHS3 Compliant
Reverse
CONN PLUG HSG MALE 31POS INLINE
PLG, 31P, BLK, E, 16, P
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | LADD Distribution | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-HDP26-24-31PE | HDP26-24-31PE | 1734-1185-ND | 1334556-HDP26-24-31PE | HDP26-24-31PE | HDP26-24-31PE | 43AJ8674 |
| Product Name | Automotive Electronic Connector | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular / Cylindrical Connector - HDP20 Series | Circular Connector Housings | Plg, 31P, Blk, E, 16, P Deutsch - Te Connectivity | |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 16 AWG | 16 AWG |